Black print cartridge for SCX-4521F, SCX-4321 Approx -Yield 3000 standard pages Declared cartridge yield value in accordance with ISO/IEC 19752. Features
Compatibility : SCX-4521F, SCX-4321
Approximate Cartridge Yield 1 : 3000 standard pages @ ISO 19752
Package Dimensions (W x D x H) : 328mm X 155mm X 112mm
Black print cartridge for SCX-4521F, SCX-4321 Approx -Yield 3000 standard pages Declared cartridge yield value in accordance with ISO/IEC 19752.
Features
- Compatibility : SCX-4521F, SCX-4321
- Approximate Cartridge Yield 1 : 3000 standard pages @ ISO 19752
- Package Dimensions (W x D x H) : 328mm X 155mm X 112mm