The CLP-P300C Value Pack (1x cyan, 1x magenta, 1x yellow, 1x black) SAMSUNG Color Laser print cartridge offers great print quality and reliable performance for an affordable, professional quality color printing. It also has a new advanced toner, ease-for-use features and smart technology. You can enjoy a valuable discount price and convenience getting all color toners. Approx Yield 4,000 pages. Features
Compatibility : CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN
Package Dimensions (W x D x H) : 212 x 212 x 110 mm (WxDxH)
Package Weight : net: 518 g (1.14 lb)
The CLP-P300C Value Pack (1x cyan, 1x magenta, 1x yellow, 1x black) SAMSUNG Color Laser print cartridge offers great print quality and reliable performance for an affordable, professional quality color printing. It also has a new advanced toner, ease-for-use features and smart technology. You can enjoy a valuable discount price and convenience getting all color toners. Approx Yield 4,000 pages.
Features
- Compatibility : CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN
- Package Dimensions (W x D x H) : 212 x 212 x 110 mm (WxDxH)
- Package Weight : net: 518 g (1.14 lb)