Cyan Colour Laser print cartridge for CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160FN Approx -Yield 1000 pages Features
Overview & Features : Samsung Colour Laser print cartridge offers a great print quality and reliable performance for an affordable, professional quality colour printing. It also has a new advanced toner, ease-for-use features and smart technology.
Compatibility : CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160FN
Approximate Cartridge Yield 1 : 1000 standard pages Declared continuous cartridge yield value in accordance with ISO/IEC 19798 : 2006(E).
Package Dimensions (W x D x H) : Unit box (W x D x H): 99mm x 65 mmx 158mm (3.9" x 2.6"x 6.2")
Cyan Colour Laser print cartridge for CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160FN Approx -Yield 1000 pages
Features
- Overview & Features : Samsung Colour Laser print cartridge offers a great print quality and reliable performance for an affordable, professional quality colour printing. It also has a new advanced toner, ease-for-use features and smart technology.
- Compatibility : CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160FN
- Approximate Cartridge Yield 1 : 1000 standard pages Declared continuous cartridge yield value in accordance with ISO/IEC 19798 : 2006(E).
- Package Dimensions (W x D x H) : Unit box (W x D x H): 99mm x 65 mmx 158mm (3.9" x 2.6"x 6.2")