Black Colour Laser print cartridge for CLP-510, CLP-510N Approx -Yield 7000 pages @ 5% coverage Features
Overview & Features : SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for affordable, professional quality colour printing, it also has new advanced toner, ease-for-use features and smart technology. And high-capacity toner decreases cost per print and increases uptime.
Compatibility : CLP-510/510N
Package Weight : 1.7kg
Print Cartridge Colour : Black
Black Colour Laser print cartridge for CLP-510, CLP-510N Approx -Yield 7000 pages @ 5% coverage
Features
- Overview & Features : SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for affordable, professional quality colour printing, it also has new advanced toner, ease-for-use features and smart technology. And high-capacity toner decreases cost per print and increases uptime.
- Compatibility : CLP-510/510N
- Package Weight : 1.7kg
- Print Cartridge Colour : Black