CWP solutions C544DN Colour Laser Printer 26C0001

Description
The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw. Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages
Description
The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw. Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages

Suppliers

Company
Product
Description
Supplier Links
C544DN Colour Laser Printer - 26C0001 - CWP solutions
Markham, Ontario, Canada
C544DN Colour Laser Printer
26C0001
C544DN Colour Laser Printer 26C0001
The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw. Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages

The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups.
Features

Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw.

  • Fast printing up to 25 ppm in black and colour
  • Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour)
  • Front USB port for walk-up printing
  • Recommended monthly volume: 800 to 3,000 pages
Supplier's Site

Technical Specifications

  CWP solutions
Product Category Laser Printers
Product Number 26C0001
Product Name C544DN Colour Laser Printer
Features Color Printing
Unlock Full Specs
to access all available technical data

Similar Products

Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details
Laser Printer - L5535 - Printronix, Inc.
Printronix, Inc.
Specs
Mounting Options Stand-alone
Resolution 240 to 400 dpi
Printing Width 371 mm (14.6 inch)
View Details
High-Speed Color Laser Printer - RLP6150S - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
X940E Multifunction Colour Laser Printer - 21Z0200 - CWP solutions
Specs
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 2400 dpi
Digital Interface Ethernet
View Details