Toggle Switches DPDT, On-Off-On
SWITCH TOGGLE DPDT 12A 250V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | GTS448E301AHR | GTS448E301AHR |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | Quick Connect - 0.250\" (6.3mm) |
| Standards / Compliances | RoHS | |
| Current Rating | 12 amps | 12 amps |