Toggle Switch SPST-NC Panel Mount
SWITCH TOGGLE SPST-NC 16A 277V
Toggle Switches Toggle Switches
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CWI296-ND | GTS447R101HR | GTS447R101HR |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary ON | On-Mom | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NC |