Toggle Switches SPDT, On-(On)
SWITCH TOGGLE SPDT 16A 277V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | GTS447I301HR | GTS447I301HR |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | Quick Connect - 0.250\" (6.3mm) |
| Standards / Compliances | RoHS | |
| Current Rating | 16 amps | 16 amps |
| Toggle Actuator | Flatted |