Toggle Switch SPDT Panel Mount
Toggle Switches (ON)-OFF-(ON) Toggle IP56
SWITCH TOGGLE SPDT 16A 277V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CW162-ND | GTS447G101HR | GTS447G101HR |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |