| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | SW614-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Momentary ON |
| Pole & Throw Specifications | Single Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |
| Operating Temperature | -4 to 221 F (-20 to 105 C) |