CW Industries Rocker Switches GRS-2011-2053

Description
Rocker Switch SPST 13A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 13A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - GRS-2011-2053-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
GRS-2011-2053-ND
Rocker Switches GRS-2011-2053-ND
Rocker Switch SPST 13A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 13A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1126383-GRS-2011-2053 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1126383-GRS-2011-2053
Switches - Rocker Switches 1126383-GRS-2011-2053
Win Source Part Number: 1126383-GRS-2011-205 3 Category: Switches>Rocker Switches Series: 2000 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 500 Panel Cutout Dimensions: Rectangular - 28.58mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 25,000 Cycles Mechanical Life: 25,000 Cycles Color - Actuator/Cap: Black Actuator Marking: HI LO Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CW Industries Base Product Number: GRS-2011

Win Source Part Number: 1126383-GRS-2011-2053
Category: Switches>Rocker Switches
Series: 2000
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 500
Panel Cutout Dimensions: Rectangular - 28.58mm x 13.97mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 25,000 Cycles
Mechanical Life: 25,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: HI LO
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CW Industries
Base Product Number: GRS-2011

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
GRS-2011-2053
Switches - Rocker Switches GRS-2011-2053
SWITCH ROCKER SPST 13A 125V

SWITCH ROCKER SPST 13A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rocker Switches Toggle Switches Rocker Switches
Product Number GRS-2011-2053-ND 1126383-GRS-2011-2053 GRS-2011-2053
Product Name Rocker Switches Switches - Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Operating Temperature -4 to 221 F (-20 to 105 C) -4 to 221 F (-20 to 105 C)
Unlock Full Specs
to access all available technical data