CW Industries Switches - Rocker Switches GRB263D2BBGR2D1

Description
Win Source Part Number: 1216144-GRB263D2BBGR 2D1 Category: Switches>Rocker Switches Series: GRB Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP56 - Dust Protected, Water Resistant Voltage Rating - DC: 14 V Standard Package: 1,000 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Oval - Illuminated Illumination Type, Color: LED, Red/Green Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CW Industries Other Names: CW133 Base Product Number: GRB263D
Request a Quote Datasheet
Description
Win Source Part Number: 1216144-GRB263D2BBGR 2D1 Category: Switches>Rocker Switches Series: GRB Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP56 - Dust Protected, Water Resistant Voltage Rating - DC: 14 V Standard Package: 1,000 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Oval - Illuminated Illumination Type, Color: LED, Red/Green Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CW Industries Other Names: CW133 Base Product Number: GRB263D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1216144-GRB263D2BBGR2D1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1216144-GRB263D2BBGR2D1
Switches - Rocker Switches 1216144-GRB263D2BBGR2D1
Win Source Part Number: 1216144-GRB263D2BBGR 2D1 Category: Switches>Rocker Switches Series: GRB Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP56 - Dust Protected, Water Resistant Voltage Rating - DC: 14 V Standard Package: 1,000 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Oval - Illuminated Illumination Type, Color: LED, Red/Green Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CW Industries Other Names: CW133 Base Product Number: GRB263D

Win Source Part Number: 1216144-GRB263D2BBGR2D1
Category: Switches>Rocker Switches
Series: GRB
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP56 - Dust Protected, Water Resistant
Voltage Rating - DC: 14 V
Standard Package: 1,000
Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Oval - Illuminated
Illumination Type, Color: LED, Red/Green
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CW Industries
Other Names: CW133
Base Product Number: GRB263D

Buy Now Datasheet
Rocker Switches - CW133-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CW133-ND
Rocker Switches CW133-ND
Rocker Switch SPDT 21A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 21A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
GRB263D2BBGR2D1
Switches - Rocker Switches GRB263D2BBGR2D1
SWITCH ROCKER SPDT 21A 14V

SWITCH ROCKER SPDT 21A 14V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1216144-GRB263D2BBGR2D1 CW133-ND GRB263D2BBGR2D1
Product Name Switches - Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Rocker Switches - 1634201-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details