CW Industries Rocker Switches - GRB260B601BBNN GRB260B601BBNN

Description
Manufacturer: CW Industries Win Source Part Number: 769478-GRB260B601BBN N Series: GRB Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Operating Temperature Range: -20°C ~ 85°C Current Rating: 20A (AC), 21A (DC) Ingress Protection: IP56 - Dust Protected, Water Resistant Voltage Rating - AC: 125V Voltage Rating - DC: 14V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Curved) Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Family Name: GRB Categories: Switches Alternative Parts (Cross-Reference): R722FA1-SXXX1BBGNG; R722FA1-SXXX1B2GNG; R722FA1-SXXX3BBGNG; R722FA1-SXXX3B2GNG; Introduction Date: February 02, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CW Industries Win Source Part Number: 769478-GRB260B601BBN N Series: GRB Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Operating Temperature Range: -20°C ~ 85°C Current Rating: 20A (AC), 21A (DC) Ingress Protection: IP56 - Dust Protected, Water Resistant Voltage Rating - AC: 125V Voltage Rating - DC: 14V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Curved) Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Family Name: GRB Categories: Switches Alternative Parts (Cross-Reference): R722FA1-SXXX1BBGNG; R722FA1-SXXX1B2GNG; R722FA1-SXXX3BBGNG; R722FA1-SXXX3B2GNG; Introduction Date: February 02, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - GRB260B601BBNN - 769478-GRB260B601BBNN - Win Source Electronics
Laguna Hills, CA, United States
Rocker Switches - GRB260B601BBNN
769478-GRB260B601BBNN
Rocker Switches - GRB260B601BBNN 769478-GRB260B601BBNN
Manufacturer: CW Industries Win Source Part Number: 769478-GRB260B601BBN N Series: GRB Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Operating Temperature Range: -20°C ~ 85°C Current Rating: 20A (AC), 21A (DC) Ingress Protection: IP56 - Dust Protected, Water Resistant Voltage Rating - AC: 125V Voltage Rating - DC: 14V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Curved) Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Family Name: GRB Categories: Switches Alternative Parts (Cross-Reference): R722FA1-SXXX1BBGNG; R722FA1-SXXX1B2GNG; R722FA1-SXXX3BBGNG; R722FA1-SXXX3B2GNG; Introduction Date: February 02, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: CW Industries
Win Source Part Number: 769478-GRB260B601BBNN
Series: GRB
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Operating Temperature Range: -20°C ~ 85°C
Current Rating: 20A (AC), 21A (DC)
Ingress Protection: IP56 - Dust Protected, Water Resistant
Voltage Rating - AC: 125V
Voltage Rating - DC: 14V
Mounting: Panel Mount, Snap-In
Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm
Circuit: DPDT
Switch Function: On-On
Actuator Type: Concave (Curved)
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Family Name: GRB
Categories: Switches
Alternative Parts (Cross-Reference): R722FA1-SXXX1BBGNG; R722FA1-SXXX1B2GNG; R722FA1-SXXX3BBGNG; R722FA1-SXXX3B2GNG;
Introduction Date: February 02, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
GRB260B601BBNN
Switches - Rocker Switches GRB260B601BBNN
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 769478-GRB260B601BBNN GRB260B601BBNN
Product Name Rocker Switches - GRB260B601BBNN Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-17934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details