Rocker Switch SPDT 16A (AC), 15A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 16A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CW107-ND | GRB238D801BB |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Standards / Compliances | UL Listed | UL Listed |