Pushbutton Switches Push Button
SWITCH PUSHBUTTON DPST 10A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | GPB527B2L02BA1 | GPB527B2L02BA1 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | |
| Max Current Rating | 10 amps |