Pushbutton Switches Push Button
SWITCH PUSH DPST-NO 10A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | GPB527A202BA | GPB527A202BA |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO |