SWITCH SLIDE DPDT 3A 125V
Slide Switches DPDT 125VDC .5A
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | GG-350-3010 | GG-350-3010 |
| Product Name | Switches - Slide Switches | Slide Switches |
| Operating Temp | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | ON / ON (Low / High) | |
| Momentary Switch Function | Other Momentary Contact; On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT |