Slide Switch SPDT Panel Mount
Slide Switches Slide Switches Std
SWITCH SLIDE SPDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CWI386-ND | GF-624-0039 | GF-624-0039 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Operating Temp | 14 to 219 F (-10 to 104 C) | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 0.5000 to 6 amps | 6 amps |