Slide Switch 4PDT Panel Mount
SWITCH SLIDE 4PDT 3A 125V
Slide Switches Std Slide Switch
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CWI381-ND | GF-342-0037 | GF-342-0037 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Operating Temp | 14 to 219 F (-10 to 104 C) | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | 4PDT | 4PDT | |
| Current Rating | 0.5000 to 3 amps | 3 amps |