Slide Switch DPDT Panel Mount
SWITCH SLIDE DPDT 13A 125V
Slide Switches Std Slide Switch
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CWI357-ND | GF-1326-0012 | GF-1326-0012 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Operating Temp | 14 to 219 F (-10 to 104 C) | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 0.5000 to 13 amps | 13 amps |