CW Industries Switches - Slide Switches GF-124-0069

Description
Win Source Part Number: 1198179-GF-124-0069 Category: Switches>Slide Switches Series: GF Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.33mm Switch Travel: 3.61mm Electrical Life: 6,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 104°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: CW Industries Base Product Number: GF-124
Request a Quote Datasheet
Description
Win Source Part Number: 1198179-GF-124-0069 Category: Switches>Slide Switches Series: GF Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.33mm Switch Travel: 3.61mm Electrical Life: 6,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 104°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: CW Industries Base Product Number: GF-124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1198179-GF-124-0069
Switches - Slide Switches 1198179-GF-124-0069
Win Source Part Number: 1198179-GF-124-0069 Category: Switches>Slide Switches Series: GF Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.33mm Switch Travel: 3.61mm Electrical Life: 6,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 104°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: CW Industries Base Product Number: GF-124

Win Source Part Number: 1198179-GF-124-0069
Category: Switches>Slide Switches
Series: GF
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 500
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.33mm
Switch Travel: 3.61mm
Electrical Life: 6,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 104°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: CW Industries
Base Product Number: GF-124

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
GF-124-0069
Slide Switches GF-124-0069
Slide Switches Mini Slide Switch

Slide Switches Mini Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
GF-124-0069
Switches - Slide Switches GF-124-0069
SWITCH SLIDE SPDT 500MA 125V

SWITCH SLIDE SPDT 500MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1198179-GF-124-0069 GF-124-0069 GF-124-0069
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp 14 to 219 F (-10 to 104 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 5-1437580-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details