CW Industries Rectangular Connectors - CWN-510-60-0021 CWN-510-60-0021

Description
Manufacturer: CW Industries Win Source Part Number: 799339-CWN-510-60-00 21 Series: CWN Packaging: Bulk Number of Positions: 60 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: CWN Insulation Color: Blue Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Circular Contact Length - Mating: 0.240" (6.10mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CW Industries Win Source Part Number: 799339-CWN-510-60-00 21 Series: CWN Packaging: Bulk Number of Positions: 60 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: CWN Insulation Color: Blue Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Circular Contact Length - Mating: 0.240" (6.10mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - CWN-510-60-0021 - 799339-CWN-510-60-0021 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CWN-510-60-0021
799339-CWN-510-60-0021
Rectangular Connectors - CWN-510-60-0021 799339-CWN-510-60-0021
Manufacturer: CW Industries Win Source Part Number: 799339-CWN-510-60-00 21 Series: CWN Packaging: Bulk Number of Positions: 60 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: CWN Insulation Color: Blue Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Circular Contact Length - Mating: 0.240" (6.10mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: CW Industries
Win Source Part Number: 799339-CWN-510-60-0021
Series: CWN
Packaging: Bulk
Number of Positions: 60
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Nickel
Contact Finish Thickness - Post: 50μin (1.27μm)
Family Name: CWN
Insulation Color: Blue
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Circular
Contact Length - Mating: 0.240" (6.10mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-CWN-510-60-0021
Electronic Connector 314-CWN-510-60-0021
CONN HEADER R/A 60POS 2.54MM Product overview: CWN-510-60-0021 from CW Industries is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-CWN-510-60-0021 can be used for catalog matching and distributor lookup.

CONN HEADER R/A 60POS 2.54MM Product overview: CWN-510-60-0021 from CW Industries is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-CWN-510-60-0021 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 799339-CWN-510-60-0021 314-CWN-510-60-0021
Product Name Rectangular Connectors - CWN-510-60-0021 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1937-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details