SWITCH ROCKER SPST 20A 125V
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 32-CRTP1A9M9-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |
| Standards / Compliances | CSA Certified; UL Listed |