CviLux Corporation
Rectangular Connector Contacts
CPT1T04APPS
Description
FEMALE TERMINAL 16~18AWG
Request a Quote
Email Supplier
Datasheet
Description
FEMALE TERMINAL 16~18AWG
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2987-CPT1T04APPSTR-ND |
|
Product Name
|
Rectangular Connector Contacts |
|
Connector Type
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Straight (optional feature); Right Angle (optional feature)
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details