"4 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"
Win Source Part Number: 1365919-CP-01104010
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Cvilux USA
Series: CP-01
Package: Bag
Product Status: Active
Base Product Number: CP-01104
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.165" (4.20mm)
Row Spacing: 0.165" (4.20mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2987-CP-01104010-ND | 1365919-CP-01104010 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |