CviLux Corporation Rectangular Connectors - CP-01100102 CP-01100102

Description
Manufacturer: Cvilux USA Win Source Part Number: 853534-CP-01100102 Series: CP-01 Features: Contact Package: Reel - TR Family Name: CP-01100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2987-CP-01100102TR, 2987-CP-01100102CT
Request a Quote Datasheet
Description
Manufacturer: Cvilux USA Win Source Part Number: 853534-CP-01100102 Series: CP-01 Features: Contact Package: Reel - TR Family Name: CP-01100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2987-CP-01100102TR, 2987-CP-01100102CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - CP-01100102 - 853534-CP-01100102 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CP-01100102
853534-CP-01100102
Rectangular Connectors - CP-01100102 853534-CP-01100102
Manufacturer: Cvilux USA Win Source Part Number: 853534-CP-01100102 Series: CP-01 Features: Contact Package: Reel - TR Family Name: CP-01100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2987-CP-01100102TR, 2987-CP-01100102CT

Manufacturer: Cvilux USA
Win Source Part Number: 853534-CP-01100102
Series: CP-01
Features: Contact
Package: Reel - TR
Family Name: CP-01100
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2987-CP-01100102TR, 2987-CP-01100102CT

Buy Now Datasheet
Rectangular Connector Contacts - 2987-CP-01100102CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
2987-CP-01100102CT-ND
Rectangular Connector Contacts 2987-CP-01100102CT-ND
Socket Contact Tin 18-22 AWG Crimp Power

Socket Contact Tin 18-22 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 2987-CP-01100102TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
2987-CP-01100102TR-ND
Rectangular Connector Contacts 2987-CP-01100102TR-ND
Socket Contact Tin 18-22 AWG Crimp Power

Socket Contact Tin 18-22 AWG Crimp Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 853534-CP-01100102 2987-CP-01100102CT-ND
Product Name Rectangular Connectors - CP-01100102 Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details