CviLux Corporation Rectangular Connector Housings CI5202S0000

Description
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 2987-CI5202S0000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2987-CI5202S0000-ND
Rectangular Connector Housings 2987-CI5202S0000-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1124009-CI5202S0000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1124009-CI5202S0000
Connectors, Interconnects - Rectangular Connectors - Housings 1124009-CI5202S0000
Win Source Part Number: 1124009-CI5202S0000 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: CI52 Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bag Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Cvilux USA Other Names: 2987-CI5202S0000 Base Product Number: CI5202S00

Win Source Part Number: 1124009-CI5202S0000
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: CI52
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Cvilux USA
Other Names: 2987-CI5202S0000
Base Product Number: CI5202S00

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2987-CI5202S0000-ND 1124009-CI5202S0000
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details