CviLux Corporation FFC, FPC (Flat Flexible) Connector Assemblies CF4240FH0R0-05-NH

Description
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2987-CF4240FH0R0-05-NHTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2987-CF4240FH0R0-05-NHTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2987-CF4240FH0R0-05-NHTR-ND
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2987-CF4240FH0R0-05-NHCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2987-CF4240FH0R0-05-NHCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2987-CF4240FH0R0-05-NHCT-ND
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2987-CF4240FH0R0-05-NHDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2987-CF4240FH0R0-05-NHDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2987-CF4240FH0R0-05-NHDKR-ND
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1350150-CF4240FH0R0-05-NH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1350150-CF4240FH0R0-05-NH
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1350150-CF4240FH0R0-05-NH
Win Source Part Number: 1350150-CF4240FH0R0- 05-NH Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: CF42 Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 0.79µin (0.02µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.038" (0.97mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Straight Housing Material: Thermoplastic, Halogen Free Actuator Material: Thermoplastic, Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 3,500 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Cvilux USA

Win Source Part Number: 1350150-CF4240FH0R0-05-NH
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: CF42
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 0.79µin (0.02µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.038" (0.97mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Straight
Housing Material: Thermoplastic, Halogen Free
Actuator Material: Thermoplastic, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 3,500
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Cvilux USA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 2987-CF4240FH0R0-05-NHTR-ND 1350150-CF4240FH0R0-05-NH
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data