CviLux Corporation FFC, FPC (Flat Flexible) Connector Assemblies CF25101D0R0-05-NH

Description
"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2987-CF25101D0R0-05-NHTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2987-CF25101D0R0-05-NHTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2987-CF25101D0R0-05-NHTR-ND
"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2987-CF25101D0R0-05-NHCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2987-CF25101D0R0-05-NHCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2987-CF25101D0R0-05-NHCT-ND
"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2987-CF25101D0R0-05-NHDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2987-CF25101D0R0-05-NHDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2987-CF25101D0R0-05-NHDKR-ND
"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1362689-CF25101D0R0-05-NH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1362689-CF25101D0R0-05-NH
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1362689-CF25101D0R0-05-NH
Win Source Part Number: 1362689-CF25101D0R0- 05-NH Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CF25 Package: Tape & Reel Product Status: Active Features: Solder Retention, Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.5A Contact Finish: Tin Number of Positions: 10 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: Natural Pitch: 0.020" (0.50mm) Actuator Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Height Above Board: 0.087" (2.20mm) Locking Feature: Slide Lock Cable End Type: Straight Actuator Color: Black

Win Source Part Number: 1362689-CF25101D0R0-05-NH
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Cvilux USA
Series: CF25
Package: Tape & Reel
Product Status: Active
Features: Solder Retention, Zero Insertion Force (ZIF)
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.5A
Contact Finish: Tin
Number of Positions: 10
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Housing Color: Natural
Pitch: 0.020" (0.50mm)
Actuator Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.087" (2.20mm)
Locking Feature: Slide Lock
Cable End Type: Straight
Actuator Color: Black

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 2987-CF25101D0R0-05-NHTR-ND 1362689-CF25101D0R0-05-NH
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data