CviLux Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CA3204V1300

Description
Win Source Part Number: 1364502-CA3204V1300 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CA32 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.5A Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.059" (1.50mm) Number of Positions Loaded: All Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.165" (4.19mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 230VAC/DC
Request a Quote Datasheet
Description
Win Source Part Number: 1364502-CA3204V1300 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CA32 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.5A Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.059" (1.50mm) Number of Positions Loaded: All Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.165" (4.19mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 230VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1364502-CA3204V1300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1364502-CA3204V1300
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1364502-CA3204V1300
Win Source Part Number: 1364502-CA3204V1300 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CA32 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.5A Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.059" (1.50mm) Number of Positions Loaded: All Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.165" (4.19mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 230VAC/DC

Win Source Part Number: 1364502-CA3204V1300
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Cvilux USA
Series: CA32
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.5A
Style: Board to Board or Cable
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 4
Number of Rows: 2
Row Spacing - Mating: 0.059" (1.50mm)
Number of Positions Loaded: All
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.165" (4.19mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Red
Voltage Rating: 230VAC/DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364502-CA3204V1300
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details