Custom Silicon Solutions, Inc. Automotive ASIC Applications Electronic Odometer with LCD Driver

Description
This custom ASIC is a fully electronic odometer for automotive and electric vehicle applications. It contains a programmable prescaler and two decade counters for “Season” and “Trip” mileage. Data is stored in a nonvolatile memory (EEPROM) and retained if power is lost. A seven-digit LCD driver is included. Features: Internal 5V Regulator Record Miles or Hours Data is backed up in EEPROM 7 Decade Season, 5 Decade Trip Counters 20 Bit Binary Prescaler 7 Digit LCD Driver (Duplex) Temperature Range = -40°C to +85°C Absolute or Ratiometric Sensors
Description
This custom ASIC is a fully electronic odometer for automotive and electric vehicle applications. It contains a programmable prescaler and two decade counters for “Season” and “Trip” mileage. Data is stored in a nonvolatile memory (EEPROM) and retained if power is lost. A seven-digit LCD driver is included. Features: Internal 5V Regulator Record Miles or Hours Data is backed up in EEPROM 7 Decade Season, 5 Decade Trip Counters 20 Bit Binary Prescaler 7 Digit LCD Driver (Duplex) Temperature Range = -40°C to +85°C Absolute or Ratiometric Sensors

Suppliers

Company
Product
Description
Supplier Links
Automotive ASIC Applications Electronic Odometer with LCD Driver
This custom ASIC is a fully electronic odometer for automotive and electric vehicle applications. It contains a programmable prescaler and two decade counters for “Season” and “Trip” mileage. Data is stored in a nonvolatile memory (EEPROM) and retained if power is lost. A seven-digit LCD driver is included. Features: Internal 5V Regulator Record Miles or Hours Data is backed up in EEPROM 7 Decade Season, 5 Decade Trip Counters 20 Bit Binary Prescaler 7 Digit LCD Driver (Duplex) Temperature Range = -40°C to +85°C Absolute or Ratiometric Sensors

This custom ASIC is a fully electronic odometer for automotive and electric vehicle applications. It contains a programmable prescaler and two decade counters for “Season” and “Trip” mileage. Data is stored in a nonvolatile memory (EEPROM) and retained if power is lost. A seven-digit LCD driver is included.

Features:

  • Internal 5V Regulator
  • Record Miles or Hours
  • Data is backed up in EEPROM
  • 7 Decade Season, 5 Decade Trip Counters
  • 20 Bit Binary Prescaler
  • 7 Digit LCD Driver (Duplex)
  • Temperature Range = -40°C to +85°C
  • Absolute or Ratiometric Sensors
Supplier's Site

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Distance Meters
Product Number Electronic Odometer with LCD Driver
Product Name Automotive ASIC Applications
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details