Custom Sensors, Inc. KVM Cable for USB KVM Switch 1.8m 2L-5002U

Description
Model: 2L-5002U 1.8m 2L-5003U 3.0m KVM Cable for USB KVM Switch PC Cable
Description
Model: 2L-5002U 1.8m 2L-5003U 3.0m KVM Cable for USB KVM Switch PC Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Cable for USB KVM Switch 1.8m - 2L-5002U - Custom Sensors, Inc.
Auburn, NY, USA
KVM Cable for USB KVM Switch 1.8m
2L-5002U
KVM Cable for USB KVM Switch 1.8m 2L-5002U
Model: 2L-5002U 1.8m 2L-5003U 3.0m KVM Cable for USB KVM Switch PC Cable

Model: 2L-5002U 1.8m
2L-5003U 3.0m

KVM Cable for USB KVM Switch


PC Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-5002U
Product Name KVM Cable for USB KVM Switch 1.8m
Application Computer
Unlock Full Specs
to access all available technical data