Custom Sensors, Inc. KVM PS/2 Cable 1.2m 2L-5001P/C

Description
Model: 2L-5001P/C 1.2m 2L-5002P/C 1.8m 2L-5003P/C 3.0m 2L-5005P/C 5.0m KVM PS/2 Cable
Description
Model: 2L-5001P/C 1.2m 2L-5002P/C 1.8m 2L-5003P/C 3.0m 2L-5005P/C 5.0m KVM PS/2 Cable

Suppliers

Company
Product
Description
Supplier Links
KVM PS/2 Cable 1.2m - 2L-5001P/C - Custom Sensors, Inc.
Auburn, NY, USA
KVM PS/2 Cable 1.2m
2L-5001P/C
KVM PS/2 Cable 1.2m 2L-5001P/C
Model: 2L-5001P/C 1.2m 2L-5002P/C 1.8m 2L-5003P/C 3.0m 2L-5005P/C 5.0m KVM PS/2 Cable

Model: 2L-5001P/C 1.2m
2L-5002P/C 1.8m
2L-5003P/C 3.0m
2L-5005P/C 5.0m

KVM PS/2 Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-5001P/C
Product Name KVM PS/2 Cable 1.2m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details