Custom Sensors, Inc. KVM Switch Cable 3.0m 2L-1603P

Description
Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable
Description
Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Switch Cable 3.0m - 2L-1603P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Switch Cable 3.0m
2L-1603P
KVM Switch Cable 3.0m 2L-1603P
Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable

Model: 2L-1601P 1.8m
2L-1603P 3.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1603P
Product Name KVM Switch Cable 3.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers