Custom Sensors, Inc. KVM Switch Cable 1.8m 2L-1601P

Description
Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable
Description
Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Switch Cable 1.8m - 2L-1601P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Switch Cable 1.8m
2L-1601P
KVM Switch Cable 1.8m 2L-1601P
Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable

Model: 2L-1601P 1.8m
2L-1603P 3.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1601P
Product Name KVM Switch Cable 1.8m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
DVI Cable Assemblies - 621850-2 - TE Connectivity
Specs
Cable Length 10 ft (30.48 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details