Custom MMIC 2-Bit Digital Attenuator CMD281

Description
The CMD281 is negative controlled, wideband GaAs MMIC 2-bit digital attenuator die which operates from DC to 40 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6 dB. The CMD281 has a low insertion loss of 1.2 dB at 18 GHz and the attenuation accuracy is typically 0.1 dB step error. The CMD281 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD281 offers full passivation for increased reliability and moisture protection. Features Ultra wideband performance Low insertion loss Wide attenuation range Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant
Datasheet
Description
The CMD281 is negative controlled, wideband GaAs MMIC 2-bit digital attenuator die which operates from DC to 40 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6 dB. The CMD281 has a low insertion loss of 1.2 dB at 18 GHz and the attenuation accuracy is typically 0.1 dB step error. The CMD281 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD281 offers full passivation for increased reliability and moisture protection. Features Ultra wideband performance Low insertion loss Wide attenuation range Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Bit Digital Attenuator - CMD281 - Custom MMIC
Chelmsford, MA, USA
2-Bit Digital Attenuator
CMD281
2-Bit Digital Attenuator CMD281
The CMD281 is negative controlled, wideband GaAs MMIC 2-bit digital attenuator die which operates from DC to 40 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6 dB. The CMD281 has a low insertion loss of 1.2 dB at 18 GHz and the attenuation accuracy is typically 0.1 dB step error. The CMD281 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD281 offers full passivation for increased reliability and moisture protection. Features Ultra wideband performance Low insertion loss Wide attenuation range Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant

The CMD281 is negative controlled, wideband GaAs MMIC 2-bit digital attenuator die which operates from DC to 40 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6 dB. The CMD281 has a low insertion loss of 1.2 dB at 18 GHz and the attenuation accuracy is typically 0.1 dB step error. The CMD281 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD281 offers full passivation for increased reliability and moisture protection.

Features

  • Ultra wideband performance
  • Low insertion loss
  • Wide attenuation range
  • Small die size

ECCN

EAR99

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Attenuators
Product Number CMD281
Product Name 2-Bit Digital Attenuator
Attenuator Type Digital
Number of Bits 2
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details