Custom MMIC In-phase Quadrature / Image Reject Mixer CMD183C4

Description
The CMD183C4 is a compact RF / Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD183C4 I/Q mixer utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD183C4 MMIC is a much smaller alternative to higher-cost hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 26 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD183C4 is a compact RF / Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD183C4 I/Q mixer utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD183C4 MMIC is a much smaller alternative to higher-cost hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 26 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-phase Quadrature /  Image Reject  Mixer - CMD183C4 - Custom MMIC
Chelmsford, MA, USA
In-phase Quadrature / Image Reject Mixer
CMD183C4
In-phase Quadrature / Image Reject Mixer CMD183C4
The CMD183C4 is a compact RF / Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD183C4 I/Q mixer utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD183C4 MMIC is a much smaller alternative to higher-cost hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 26 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD183C4 is a compact RF / Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD183C4 I/Q mixer utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD183C4 MMIC is a much smaller alternative to higher-cost hybrid image reject mixers and single sideband upconverter assemblies.

Features

  • High isolation
  • Image rejection: 26 dB
  • Low conversion loss
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Positive gain slope
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD183C4
Product Name In-phase Quadrature / Image Reject Mixer
Package Type Surface Mount
LO Power +15
Mixer Type Double Balanced
LO 7500 to 13000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2000-24000 - kTB Solutions
Specs
RF 2000 to 24000 MHz
LO 2000 to 24000 MHz
IF 0.0 to 4000 MHz
View Details
M1-0620LP, Double-Balanced Mixers - M1-0620LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details
Mixers - DMF-8A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1500 MHz
View Details
16 - 26 GHz (Ku, K Band) Fundamental Mixer MMIC - CMD179C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 17 dBm
View Details
2 suppliers