Custom MMIC Fundamental Mixer CMD180C3

Description
The CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180C3 mixer MMIX has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180C3 mixer MMIX has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD180C3 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD180C3
Fundamental Mixer CMD180C3
The CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180C3 mixer MMIX has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180C3 mixer MMIX has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Pb-free RoHS compliant 3x3 mm SMT package
  • Positive gain slope
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD180C3
Product Name Fundamental Mixer
Package Type Surface Mount
LO Power +13 dBm
Mixer Type Double Balanced
LO 20000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details
M2-0219MS, Triple-Balanced Mixers - M2-0219MS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 19000 MHz
View Details
Mixers - DTF-4A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 15
LO 1 to 3500 MHz
View Details
RF Mixers - 2312-QPX0003D-ND - DigiKey
Specs
Package Type Die
RF 30000 to 40000 MHz
View Details