Custom MMIC Fundamental Mixer CMD177

Description
The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope Small die size Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant
Datasheet
Description
The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope Small die size Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD177 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD177
Fundamental Mixer CMD177
The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope Small die size Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant

The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Positive gain slope
  • Small die size
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD177
Product Name Fundamental Mixer
Package Type DIE
LO Power +13 dBm
Mixer Type Double Balanced
LO 6000 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
MMIQ-0520LS, Low LO Drive Passive GaAs MMIC IQ Mixer - MMIQ-0520LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 5000 to 20000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details