Custom MMIC Voltage-Variable Attenuator MMIC CMD172

Description
The CMD172 is a wideband, RF / Microwave GaAs MMIC absorptive Voltage-Variable Attenuator (VVA) die which operates from 18 to 40 GHz. The VVA uses a single DC control voltage of -3V to 0V to control RF signal levels over a 37 dB dynamic range. The CMD172 attenuator MMIC has an extremely low insertion loss of 1.6 dB and is a 50 ohm matched design which eliminates the need for RF port matching. The CMD172 also offers full passivation for increased reliability and moisture protection. Features Low insertion loss Positive gain slope Small die size Ultra wideband performance Wide attenuation range ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD172 is a wideband, RF / Microwave GaAs MMIC absorptive Voltage-Variable Attenuator (VVA) die which operates from 18 to 40 GHz. The VVA uses a single DC control voltage of -3V to 0V to control RF signal levels over a 37 dB dynamic range. The CMD172 attenuator MMIC has an extremely low insertion loss of 1.6 dB and is a 50 ohm matched design which eliminates the need for RF port matching. The CMD172 also offers full passivation for increased reliability and moisture protection. Features Low insertion loss Positive gain slope Small die size Ultra wideband performance Wide attenuation range ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage-Variable Attenuator MMIC - CMD172 - Custom MMIC
Chelmsford, MA, USA
Voltage-Variable Attenuator MMIC
CMD172
Voltage-Variable Attenuator MMIC CMD172
The CMD172 is a wideband, RF / Microwave GaAs MMIC absorptive Voltage-Variable Attenuator (VVA) die which operates from 18 to 40 GHz. The VVA uses a single DC control voltage of -3V to 0V to control RF signal levels over a 37 dB dynamic range. The CMD172 attenuator MMIC has an extremely low insertion loss of 1.6 dB and is a 50 ohm matched design which eliminates the need for RF port matching. The CMD172 also offers full passivation for increased reliability and moisture protection. Features Low insertion loss Positive gain slope Small die size Ultra wideband performance Wide attenuation range ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD172 is a wideband, RF / Microwave GaAs MMIC absorptive Voltage-Variable Attenuator (VVA) die which operates from 18 to 40 GHz. The VVA uses a single DC control voltage of -3V to 0V to control RF signal levels over a 37 dB dynamic range. The CMD172 attenuator MMIC has an extremely low insertion loss of 1.6 dB and is a 50 ohm matched design which eliminates the need for RF port matching. The CMD172 also offers full passivation for increased reliability and moisture protection.

Features

  • Low insertion loss
  • Positive gain slope
  • Small die size
  • Ultra wideband performance
  • Wide attenuation range

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Attenuators
Product Number CMD172
Product Name Voltage-Variable Attenuator MMIC
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-V2-1W54+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 2.4mm In-Line Module
View Details