Custom Made Boxes, Inc. 2" x 5 yds.- 3M - 4016 Double Sided Foam Tape T9574016R

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 5 yds.- 3M - 4016 Double Sided Foam Tape
T9574016R
2" x 5 yds.- 3M - 4016 Double Sided Foam Tape T9574016R
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • Premium grade.
  • 1/16" open cell polyurethane foam with firm acrylic adhesive.
  • Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment.
  • Acrylic adhesive features high bond strength and high temperature and solvent resistance.
  • Conformable foam with high sheer strength.
  • Ideal temperature range is 70° F. - 100° F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9574016R
Product Name 2" x 5 yds.- 3M - 4016 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Hydrocolloid Adhesive Transfer Tape - MED2191H - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0394 inches (1.0000 mm)
Peel 1.75 lbs/in (3.06 N/cm)
View Details
Foam Tapes - 6861110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double- Sided
Color Clear
Backing Material Foam; Plastic / Polymer
View Details
Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double- Sided
Features Dielectric / Insulating
Adhesive Silicone
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Double- Sided
Features Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details