Custom Made Boxes, Inc. 1" x 5 yds.- 3M - 4008 Double Sided Foam Tape T9554008R

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 5 yds.- 3M - 4008 Double Sided Foam Tape
T9554008R
1" x 5 yds.- 3M - 4008 Double Sided Foam Tape T9554008R
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • Premium grade.
  • 1/8" open cell polyurethane foam with firm acrylic adhesive.
  • Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment.
  • Acrylic adhesive features high bond strength and high temperature and solvent resistance.
  • Conformable foam with high sheer strength.
  • Ideal temperature range is 70° F. - 100° F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9554008R
Product Name 1" x 5 yds.- 3M - 4008 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double- Sided
Features Transparent
Color Transparent
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Double- Sided
Features Dielectric / Insulating; Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Double- Sided
Features Thermally conductive
Color White
View Details
Tackified Acrylic Transfer Tape - 75505 - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.56 lbs/in (7.99 N/cm)
View Details