Custom Made Boxes, Inc. 3/4" x 5 yds.- 3M - 4032 Double Sided Foam Tape T9544032R

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ 4032 Double Sided Foam Tape is a 3/4 inch wide and 5 yards long tape made from conformable urethane foam. It features a firm acrylic adhesive that provides high bond strength and is suitable for various indoor applications, as well as exterior applications where it is protected from environmental exposure. The tape has a nominal thickness of 1/32 inch (0.8 mm) and offers good shear strength, making it effective for mounting, joining, and holding different materials. It is designed to perform optimally within a temperature range of 70°F to 100°F (21°C to 38°C) and can withstand short-term exposure to temperatures up to 380°F (193°C). The tape is also resistant to most hydrocarbon solvents and shows no apparent degradation when exposed to UV light for up to seven days.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ 4032 Double Sided Foam Tape is a 3/4 inch wide and 5 yards long tape made from conformable urethane foam. It features a firm acrylic adhesive that provides high bond strength and is suitable for various indoor applications, as well as exterior applications where it is protected from environmental exposure. The tape has a nominal thickness of 1/32 inch (0.8 mm) and offers good shear strength, making it effective for mounting, joining, and holding different materials. It is designed to perform optimally within a temperature range of 70°F to 100°F (21°C to 38°C) and can withstand short-term exposure to temperatures up to 380°F (193°C). The tape is also resistant to most hydrocarbon solvents and shows no apparent degradation when exposed to UV light for up to seven days.

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 5 yds.- 3M - 4032 Double Sided Foam Tape
T9544032R
3/4" x 5 yds.- 3M - 4032 Double Sided Foam Tape T9544032R
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • Premium grade.
  • 1/16" open cell polyurethane foam with firm acrylic adhesive.
  • Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment.
  • Acrylic adhesive features high bond strength and high temperature and solvent resistance.
  • Conformable foam with high sheer strength.
  • Ideal temperature range is 70° F. - 100° F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9544032R
Product Name 3/4" x 5 yds.- 3M - 4032 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 468386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double- Sided
Color Grey
Backing Material Foam; Plastic / Polymer
View Details
1 mil Extended Liner Transfer - ADHTRANS 3008 - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 1.00E-3 inches (0.0254 mm)
Peel 6.61 lbs/in (11.58 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Double- Sided
Features Thermally conductive
Color White
View Details