Custom Made Boxes, Inc. 1/2" x 72 yds.- 3M - 665 Double Sided Film Tape T953665

Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet
Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 72 yds.- 3M - 665 Double Sided Film Tape
T953665
1/2" x 72 yds.- 3M - 665 Double Sided Film Tape T953665
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet

For applications where one or both parts need to be repositioned or removed easily.

  • Medium tack adhesive on both sides of PVC tape.
  • The higher tack is on the face side (interior of roll).
  • Linerless feature can help simplify manual or automatic dispensing.
  • Use for core starting and end tabbing of papers, foils and films.
  • 3" core size.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T953665
Product Name 1/2" x 72 yds.- 3M - 665 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
High Performance Adhesive Transfer Tape - 926 - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0090 inches (0.2286 mm)
Peel 9.38 lbs/in (16.42 N/cm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Double- Sided
Features Dielectric / Insulating; Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Double- Sided
Features Thermally conductive
Color White
View Details