Custom Made Boxes, Inc. 1/2" x 5 yds.- 3M - 4466 Double Sided Foam Tape T9534466R

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 5 yds.- 3M - 4466 Double Sided Foam Tape
T9534466R
1/2" x 5 yds.- 3M - 4466 Double Sided Foam Tape T9534466R
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70° F. - 100° F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • General Grade.
  • 1/16" closed cell polyethylene foam with rubber adhesive.
  • Ideal for many indoor general purpose mounting and joining applications.
  • Use to bond to polyethylene, polypropylene and many other plastics.
  • Extremely flexible foam conforms to almost any surface.
  • Ideal temperature range is 70° F. - 100° F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9534466R
Product Name 1/2" x 5 yds.- 3M - 4466 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Adhesive Transfer Tape - 9482 - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.38 lbs/in (7.66 N/cm)
View Details
Foam Tapes - 1612920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double- Sided
Color Black
Backing Material Foam; Plastic / Polymer
View Details
General Purpose Double Sided Polyester Tape - D4003 - Custom Fabricating & Supplies
Specs
Type Double- Sided
Backing Material Polyester
Adhesive Pressure Sensitive
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Double- Sided
Features Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details