Custom Made Boxes, Inc. 1/2" x 36 yds.- 3M - 4466 Double Sided Foam Tape T9534466

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 36 yds.- 3M - 4466 Double Sided Foam Tape
T9534466
1/2" x 36 yds.- 3M - 4466 Double Sided Foam Tape T9534466
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70° F. - 100° F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • General Grade.
  • 1/16" closed cell polyethylene foam with rubber adhesive.
  • Ideal for many indoor general purpose mounting and joining applications.
  • Use to bond to polyethylene, polypropylene and many other plastics.
  • Extremely flexible foam conforms to almost any surface.
  • Ideal temperature range is 70° F. - 100° F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9534466
Product Name 1/2" x 36 yds.- 3M - 4466 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
Unsupported Acrylic Adhesive Transfer Film - UV201 - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 3.44 lbs/in (6.02 N/cm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Double- Sided
Features Dielectric / Insulating; Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Double- Sided
Features Thermally conductive
Color White
View Details