Custom Made Boxes, Inc. 1/2" x 36 yds. (6 Pack)- 3M - 444 Double Sided Film Tape T9534446PK

Description
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet
Description
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 36 yds. (6 Pack)- 3M - 444 Double Sided Film Tape
T9534446PK
1/2" x 36 yds. (6 Pack)- 3M - 444 Double Sided Film Tape T9534446PK
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet

Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired.

  • Features permanent adhesive on both sides of polyester tape.
  • For general holding and mounting applications.
  • Ideal for splicing of films, foils and fabrics.
  • 0.10 mm thick film with high-tack adhesive.
  • 3" core size.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9534446PK
Product Name 1/2" x 36 yds. (6 Pack)- 3M - 444 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double- Sided
Color White
Backing Material Foam; Plastic / Polymer
View Details
Double Sided Flatback Paper Tape - D4055 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double- Sided
Adhesive Rubber
Width 0.5000 to 7 inches (12.7 to 178 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
Rubber Transfer Tape - FBR 1950 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0059 inches (0.1499 mm)
View Details