Custom Made Boxes, Inc. 1/2" x 36 yds.- 3M - 444 Double Sided Film Tape T953444

Description
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet
Description
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 36 yds.- 3M - 444 Double Sided Film Tape
T953444
1/2" x 36 yds.- 3M - 444 Double Sided Film Tape T953444
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet

Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired.

  • Features permanent adhesive on both sides of polyester tape.
  • For general holding and mounting applications.
  • Ideal for splicing of films, foils and fabrics.
  • 0.10 mm thick film with high-tack adhesive.
  • 3" core size.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T953444
Product Name 1/2" x 36 yds.- 3M - 444 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Double- Sided
Features Dielectric / Insulating; Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Double- Sided
Features Thermally conductive
Color White
View Details