Custom Made Boxes, Inc. 4" x 60 yds.- 3M - 2364 Masking Tape T9392364

Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Datasheet
Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 60 yds.- 3M - 2364 Masking Tape
T9392364
4" x 60 yds.- 3M - 2364 Masking Tape T9392364
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet

Great for general masking applications where good holding power and temperature performance is required.

  • Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature.
  • Adhesion to steel 36 oz. per inch of width.
  • Tensile strength 30 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9392364
Product Name 4" x 60 yds.- 3M - 2364 Masking Tape
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 1.5 inches (38 mm)
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
3M 2364 Performance Masking Tape - 2364 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Paper
Width 0.2500 to 8 inches (6.35 to 203 mm)
Peel 1.94 lbs/in (3.39 N/cm)
View Details
4.4 mil General Use Masking Tape - 201+ - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0044 inches (0.1118 mm)
View Details