Custom Made Boxes, Inc. 4" x 60 yds.- 3M - 2209 Masking Tape T9392209

Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Datasheet
Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 60 yds.- 3M - 2209 Masking Tape
T9392209
4" x 60 yds.- 3M - 2209 Masking Tape T9392209
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed.

  • Tape feature a crepe paper backing and rubber adhesive.
  • Maintain integrity when formed around a corner.
  • Adhesion to steel 22 oz. per inch of width.
  • Tensile strength 23 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range up to 150 F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9392209
Product Name 4" x 60 yds.- 3M - 2209 Masking Tape
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Rubber
Materials of Construction Paper
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 6 inches (152 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-1000 - Caplugs
Specs
Materials of Construction Polyester
View Details
5.1 mil Value Masking Tape - 101+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0051 inches (0.1295 mm)
View Details